The UCC27223PWP is a high-speed synchronous buck driver designed to minimize body-diode conduction and reverse recovery losses in synchronous rectifier MOSFETs for high-efficiency, low-output voltage dc-to-dc converters. It features ±3-A TrueDrive gate drivers, an integrated 6.5-V gate drive regulator, and an enable pin with a latch to keep outputs low until the first PWM pulse. The device operates with 3.3-V, 5-V, or 12-V input supplies and uses predictive gate drive control to adjust deadtime dynamically. It is housed in a 14-pin PowerPAD HTSSOP package with a thermal resistance of 2°C/W and operates over a junction temperature range of −55°C to 115°C, rated for an ambient range of −40°C to 105°C.
High-Efficiency Predictive Synchronous Buck Driver 14-HTSSOP -40 to 105
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 035755-UCC27223PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.55V, 2.25V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 115°C (TJ)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 3.7 V to 20 V
Rise and Fall Time: 17ns, 17ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
High-Efficiency Predictive synchronous buck driver with dead time control 14-HTSSOP -40 to 105 Product overview: UCC27223PWP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27223PWP can be used for catalog matching and distributor lookup.
Gate Drivers High-Eff Predictive Sync Buck Driver
IC GATE DRVR HALF-BRIDG 14HTSSOP
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27223PWP | 296-19035-5-ND | 035755-UCC27223PWP | 730-UCC27223PWP | UCC27223PWP | UCC27223PWP | UCC27223PWP |
| Product Name | UCC27223 High-Efficiency Predictive Synchronous Buck Driver | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27223PWP | Buck HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 3 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 3.7 to 20 volts | 3.7 to 20 volts | 3.7 to 20 volts | 8.5 to 20 volts | 20 to 3.7 volts | 3.7 to 20 volts | |
| Rise Time | 17 ns | 17 ns | 17 ns | 17 ns |