Texas Instruments PMIC - PMIC - Gate Drivers - UCC27212DPRT UCC27212DPRT

Description
Manufacturer: Texas Instruments Win Source Part Number: 807788-UCC27212DPRT Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.55V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 100V Rise / Fall Time (Typ): 7.8ns, 6ns Supplier Device Package: 10-WSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 10-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 7V ~ 17V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807788-UCC27212DPRT Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.55V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 100V Rise / Fall Time (Typ): 7.8ns, 6ns Supplier Device Package: 10-WSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 10-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 7V ~ 17V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27212DPRT - 807788-UCC27212DPRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27212DPRT
807788-UCC27212DPRT
PMIC - PMIC - Gate Drivers - UCC27212DPRT 807788-UCC27212DPRT
Manufacturer: Texas Instruments Win Source Part Number: 807788-UCC27212DPRT Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.55V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 100V Rise / Fall Time (Typ): 7.8ns, 6ns Supplier Device Package: 10-WSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 10-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 7V ~ 17V

Manufacturer: Texas Instruments
Win Source Part Number: 807788-UCC27212DPRT
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.55V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 100V
Rise / Fall Time (Typ): 7.8ns, 6ns
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Package: 10-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 7V ~ 17V

Buy Now
PMIC - Gate Drivers - UCC27212DPRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27212DPRT
PMIC - Gate Drivers UCC27212DPRT
IC GATE DRVR HALF-BRIDGE 10WSON

IC GATE DRVR HALF-BRIDGE 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 807788-UCC27212DPRT UCC27212DPRT
Product Name PMIC - PMIC - Gate Drivers - UCC27212DPRT PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-6766-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic Gates - 2222714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details