Texas Instruments PMIC - PMIC - Gate Drivers - UCC27212DPRR UCC27212DPRR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901708-UCC27212DPRR Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: 10-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27212 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901708-UCC27212DPRR Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: 10-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27212 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27212DPRR - 901708-UCC27212DPRR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27212DPRR
901708-UCC27212DPRR
PMIC - PMIC - Gate Drivers - UCC27212DPRR 901708-UCC27212DPRR
Manufacturer: Texas Instruments Win Source Part Number: 901708-UCC27212DPRR Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: 10-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27212 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901708-UCC27212DPRR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Package: 10-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC27212
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - UCC27212DPRR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27212DPRR
PMIC - Gate Drivers UCC27212DPRR
IC GATE DRVR HALF-BRIDGE 10WSON

IC GATE DRVR HALF-BRIDGE 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 901708-UCC27212DPRR UCC27212DPRR
Product Name PMIC - PMIC - Gate Drivers - UCC27212DPRR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic Gates - 2138992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5482J/B - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers