The UCC27211DR is a half-bridge gate driver designed to drive two N-channel MOSFETs in high-side and low-side configurations. It operates from an 8V to 17V supply range and supports a maximum boot voltage of 120V DC. The device provides 3.7A source and 4.5A sink output current, with a propagation delay of 20ns typical and 4ns delay matching between high-side and low-side outputs. It features TTL-compatible inputs with a -10V to 20V input voltage tolerance and an integrated 120V bootstrap diode. The part is packaged in an SOIC-8 form factor measuring 4.9mm × 3.9mm and is rated for operation from -40°C to 150°C. Undervoltage lockout is provided symmetrically for both high-side and low-side drivers.
120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 8-SOIC -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 108338-UCC27211DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 2.7V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-VSON (4x4)
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 7.2ns, 5.5ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
4-A, 120-V half bridge gate driver with 8-V UVLO and TTL inputs 8-SOIC -40 to 140 Product overview: UCC27211DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27211DR can be used for catalog matching and distributor lookup.
Gate Drivers 120V Boot,4A Peak,Hi Freq Hi/Lo-Side Drvr
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27211DR | 108338-UCC27211DR | 296-46403-2-ND | 730-UCC27211DR | UCC27211DR | UCC27211DR | UCC27211DR |
| Product Name | UCC27211 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27211DR | Gate Drivers | SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 7.8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 12 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns |