Texas Instruments PMIC - PMIC - Gate Drivers - UCC27210DRMT UCC27210DRMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 812039-UCC27210DRMT Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2.4V, 5.8V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 7.2ns, 5.5ns Supplier Device Package: 8-VSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 17V Part Number Series: UCC27210
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 812039-UCC27210DRMT Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2.4V, 5.8V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 7.2ns, 5.5ns Supplier Device Package: 8-VSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 17V Part Number Series: UCC27210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27210DRMT - 812039-UCC27210DRMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27210DRMT
812039-UCC27210DRMT
PMIC - PMIC - Gate Drivers - UCC27210DRMT 812039-UCC27210DRMT
Manufacturer: Texas Instruments Win Source Part Number: 812039-UCC27210DRMT Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2.4V, 5.8V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 7.2ns, 5.5ns Supplier Device Package: 8-VSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 17V Part Number Series: UCC27210

Manufacturer: Texas Instruments
Win Source Part Number: 812039-UCC27210DRMT
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.4V, 5.8V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 7.2ns, 5.5ns
Supplier Device Package: 8-VSON (4x4)
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 17V
Part Number Series: UCC27210

Buy Now
PMIC - Gate Drivers - UCC27210DRMT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27210DRMT
PMIC - Gate Drivers UCC27210DRMT
IC GATE DRVR HALF-BRIDGE 8VSON

IC GATE DRVR HALF-BRIDGE 8VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 812039-UCC27210DRMT UCC27210DRMT
Product Name PMIC - PMIC - Gate Drivers - UCC27210DRMT PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 2222718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Logic IC - 705-74AHC30D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details