The UCC27201DR is a high-frequency half-bridge driver designed to control two N-channel MOSFETs in high-side and low-side configurations. It is packaged in an 8-pin SOIC (D) with dimensions of 3.9 mm × 4.9 mm. The device supports a maximum boot voltage of 120 V and a VDD voltage up to 20 V, with on-chip bootstrap diode and undervoltage lockout for both drivers. It provides 3 A source and 3 A sink output current, with 22 ns propagation delay, 8 ns rise time, and 7 ns fall time into a 1000 pF load. The high-side and low-side outputs are matched to within 1 ns. The operating temperature range is from -40°C to 150°C, and it features TTL-compatible input thresholds.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SOIC -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 081860-UCC27201DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
3A 120V Half Bridge Gate Driver, 2-Ch, 1MHz, 8V UVLO, SOIC Product overview: UCC27201DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201DR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201DR | 081860-UCC27201DR | 730-UCC27201DR | 296-39525-6-ND | UCC27201DR | UCC27201DR | UCC27201DR |
| Product Name | UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27201DR | 3A 120V 1MHz SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |