Texas Instruments UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver UCC27201DDAR

Description
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140
Request a Quote
Description
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC27201DDAR is a high-frequency half-bridge driver designed for driving two N-channel MOSFETs in high-side and low-side configurations. It features a maximum bootstrap voltage of 120V and can handle negative voltages up to -5V on the high-side. The device supports a supply voltage range of 8V to 17V and has a peak output current capability of 3A for both sourcing and sinking. With a propagation delay of 22ns and rise and fall times of 8ns and 7ns respectively, the UCC27201DDAR is suitable for applications requiring fast switching. It includes an on-chip bootstrap diode, which eliminates the need for external diodes, and provides undervoltage lockout protection for both drivers. The operating temperature range is specified from -40°C to 150°C, making it suitable for a variety of demanding environments. This driver is particularly applicable in solar power optimizers, telecom power supplies, UPS systems, energy storage systems, and battery testing equipment. The device is available in an 8-pin SO PowerPad package, which aids in thermal performance.

Datasheet Summary
Powered by GS/AI

The UCC27201DDAR is a high-frequency half-bridge driver designed for driving two N-channel MOSFETs in high-side and low-side configurations. It features a maximum bootstrap voltage of 120V and can handle negative voltages up to -5V on the high-side. The device supports a supply voltage range of 8V to 17V and has a peak output current capability of 3A for both sourcing and sinking. With a propagation delay of 22ns and rise and fall times of 8ns and 7ns respectively, the UCC27201DDAR is suitable for applications requiring fast switching. It includes an on-chip bootstrap diode, which eliminates the need for external diodes, and provides undervoltage lockout protection for both drivers. The operating temperature range is specified from -40°C to 150°C, making it suitable for a variety of demanding environments. This driver is particularly applicable in solar power optimizers, telecom power supplies, UPS systems, energy storage systems, and battery testing equipment. The device is available in an 8-pin SO PowerPad package, which aids in thermal performance.

Suppliers

Company
Product
Description
Supplier Links
UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver - UCC27201DDAR - Texas Instruments
Dallas, TX, United States
UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
UCC27201DDAR
UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver UCC27201DDAR
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140

120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140

Buy Now Datasheet
Gate Drivers - 296-31998-6-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-31998-6-ND
Gate Drivers 296-31998-6-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Buy Now Datasheet
Gate Drivers - 296-31998-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-31998-1-ND
Gate Drivers 296-31998-1-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Buy Now Datasheet
Gate Drivers - 296-31998-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-31998-2-ND
Gate Drivers 296-31998-2-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Buy Now Datasheet
Singapore, Singapore
3A 120V 1MHz Gate Driver IC
730-UCC27201DDAR
3A 120V 1MHz Gate Driver IC 730-UCC27201DDAR
3A 120V Half Bridge Gate Driver, 1MHz, 2-Ch, HSOP Product overview: UCC27201DDAR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201DDAR can be used for catalog matching and distributor lookup.

3A 120V Half Bridge Gate Driver, 1MHz, 2-Ch, HSOP Product overview: UCC27201DDAR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201DDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCC27201DDAR - 035753-UCC27201DDAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27201DDAR
035753-UCC27201DDAR
PMIC - PMIC - Gate Drivers - UCC27201DDAR 035753-UCC27201DDAR
Manufacturer: Texas Instruments Win Source Part Number: 035753-UCC27201DDAR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120V Family Name: UCC27201 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 8-SO PowerPad Supply Voltage - Operating: 8 V to 17 V Rise and Fall Time: 8ns, 7ns Alternative Parts (Cross-Reference): L6387EDR; L6387ED013TR; L6387ED; UCC27201DRMTG4 ; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035753-UCC27201DDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Family Name: UCC27201
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Alternative Parts (Cross-Reference): L6387EDR; L6387ED013TR; L6387ED; UCC27201DRMTG4 ;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - UCC27201DDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27201DDAR
Gate Drivers UCC27201DDAR
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27201DDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27201DDAR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27201DDAR
IC GATE DRVR HALF-BRIDGE 8SOPWR

IC GATE DRVR HALF-BRIDGE 8SOPWR

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC27201DDAR
Gate Drivers UCC27201DDAR
Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver

Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27201DDAR 296-31998-6-ND 730-UCC27201DDAR 035753-UCC27201DDAR UCC27201DDAR UCC27201DDAR UCC27201DDAR
Product Name UCC27201 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver Gate Drivers 3A 120V 1MHz Gate Driver IC PMIC - PMIC - Gate Drivers - UCC27201DDAR Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting Inverting; Noninverting
Output Current 3 amps 3 amps 3 amps 3 amps
Supply Voltage 8 to 20 volts 8 to 17 volts 12 volts 8 to 17 volts 8 to 17 volts 17 to 8 volts
Rise Time 8 ns 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - DRV102F/500 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
UC1708-SP Non-Inverting High Speed Power Drivers - 5962-0051401VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Screening Level Other; Space
View Details
6 suppliers
Clock Buffers, Drivers - CDC351IDBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details