The UCC27201A is a high-frequency N-channel MOSFET driver designed for high-side/low-side configurations in applications such as half-bridge and full-bridge converters. It includes an integrated bootstrap diode and independent control of high-side and low-side drivers with 1-ns matching between turn-on and turn-off. The device supports maximum bootstrap and VDD voltages, features under-voltage lockout for both drivers, and is capable of withstanding up to -18 V on the HS pin. The part is supplied as a bare die measuring 10.5 mils in thickness with an Al-Cu (0.5%) metallization layer. Bond pad coordinates are specified for VDD, HB, HO, HS, HI, LI, GND, and LO terminals.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 0- 0 to 0
Manufacturer: Texas Instruments
Win Source Part Number: 798688-UCC27201ATDA2
Packaging: Tube
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: Die
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 8ns, 7ns
Family Name: UCC27201A
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): PWD13F60; PWD13F60TR;
Introduction Date: September 05, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting Die
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 0- 0 to 0 Product overview: UCC27201ATDA2 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 120V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201ATDA2 can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE DIE
Half-Bridge Gate Driver IC Non-Inverting Die
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201ATDA2 | 798688-UCC27201ATDA2 | UCC27201ATDA2-ND | 730-UCC27201ATDA2 | UCC27201ATDA2 | UCC27201ATDA2 |
| Product Name | UCC27201A-DIE 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27201ATDA2 | Gate Drivers | 120V Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | ||
| Rise Time | 8 ns | 8 ns | 8 ns | |||
| Fall Time | 7 ns | 7 ns | 7 ns |