Texas Instruments PMIC - PMIC - Gate Drivers - UCC27201AQDMKRQ1 UCC27201AQDMKRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 806975-UCC27201AQDMK RQ1 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 10-VSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 10-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 17V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 806975-UCC27201AQDMK RQ1 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 10-VSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 10-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 17V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27201AQDMKRQ1 - 806975-UCC27201AQDMKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27201AQDMKRQ1
806975-UCC27201AQDMKRQ1
PMIC - PMIC - Gate Drivers - UCC27201AQDMKRQ1 806975-UCC27201AQDMKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 806975-UCC27201AQDMK RQ1 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 10-VSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 10-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 17V

Manufacturer: Texas Instruments
Win Source Part Number: 806975-UCC27201AQDMKRQ1
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 8ns, 7ns
Supplier Device Package: 10-VSON (4x4)
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Package: 10-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 8V ~ 17V

Buy Now
PMIC - Gate Drivers - UCC27201AQDMKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27201AQDMKRQ1
PMIC - Gate Drivers UCC27201AQDMKRQ1
IC GATE DRVR HALF-BRIDGE 10VSON

IC GATE DRVR HALF-BRIDGE 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 806975-UCC27201AQDMKRQ1 UCC27201AQDMKRQ1
Product Name PMIC - PMIC - Gate Drivers - UCC27201AQDMKRQ1 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Logic - Gates and Inverters - 54ALS27E/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Quad 2-input OR gate - 74AHCT32D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers