Texas Instruments PMIC - PMIC - Gate Drivers - UCC27201AQDDARQ1 UCC27201AQDDARQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 810627-UCC27201AQDDA RQ1 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 8-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 17V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 810627-UCC27201AQDDA RQ1 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 8-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 17V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27201AQDDARQ1 - 810627-UCC27201AQDDARQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27201AQDDARQ1
810627-UCC27201AQDDARQ1
PMIC - PMIC - Gate Drivers - UCC27201AQDDARQ1 810627-UCC27201AQDDARQ1
Manufacturer: Texas Instruments Win Source Part Number: 810627-UCC27201AQDDA RQ1 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 8-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 17V

Manufacturer: Texas Instruments
Win Source Part Number: 810627-UCC27201AQDDARQ1
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 8ns, 7ns
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 8V ~ 17V

Buy Now
PMIC - Gate Drivers - UCC27201AQDDARQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27201AQDDARQ1
PMIC - Gate Drivers UCC27201AQDDARQ1
IC GATE DRVR HALF-BRIDGE 8SOPWR

IC GATE DRVR HALF-BRIDGE 8SOPWR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 810627-UCC27201AQDDARQ1 UCC27201AQDDARQ1
Product Name PMIC - PMIC - Gate Drivers - UCC27201AQDDARQ1 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100304PC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 980717-74AHCT14APWJ - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers