The UCC2720xA family is a high-frequency half-bridge driver for N-channel MOSFETs, featuring 3A source and sink output current, 120V bootstrap voltage capability, and an on-chip 0.65Ω bootstrap diode. It provides independent high-side and low-side control with 1ns delay matching, 22ns propagation delay, and 8ns rise/7ns fall times with a 1000pF load. Undervoltage lockout is integrated for both drivers. The device operates from -40°C to 150°C and withstands -18V on the HS pin. It is available in SOIC, VSON, and WSON packages with body sizes of 4.9mm × 3.9mm, 4.0mm × 4.0mm, and 3.0mm × 3.0mm.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 10-WSON -40 to 140
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
3A 2-Ch Half Bridge Gate Driver, 120V, 8V UVLO, -40-140C Product overview: UCC27201ADPRT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201ADPRT can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Gate Drivers 120V Boot,3APeak,Hi Freq,Hi/Lo-Side Drvr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201ADPRT | 296-30141-2-ND | 730-UCC27201ADPRT | UCC27201ADPRT | UCC27201ADPRT | UCC27201ADPRT |
| Product Name | UCC27201A 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | Gate Drivers | 3A 120V 8V Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 12 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns |