The UCC27201A is a high-frequency half-bridge gate driver designed to drive two N-channel MOSFETs in high-side and low-side configurations, featuring a 120V bootstrap voltage rating and 3A peak source and sink output currents. It includes an on-chip 0.65V, 0.65Ω bootstrap diode and undervoltage lockout for both high-side and low-side drivers. The device supports input thresholds compatible with TTL logic levels and operates with a supply voltage range of 8V to 17V. It is available in multiple packages including SOIC (D), VSON (DRC, DRM), and WSON (DPR), with the UCC27201AD variant in an 8-pin SOIC package measuring 4.9mm × 3.9mm. The junction temperature range is specified from -40°C to 150°C. ESD protection meets HBM ±2000V and CDM ±1000V standards.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SOIC -40 to 140
3A 120V Half Bridge Gate Driver, 8V UVLO, 2-Ch, SOIC Product overview: UCC27201AD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 8V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 8V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27201AD can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 120V Boot,3A Peak,Hi Freq,Hi/Lo-Side Drvr
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27201AD | 730-UCC27201AD | 296-31433-ND | UCC27201AD | UCC27201AD | UCC27201AD |
| Product Name | UCC27201A 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | 3A 120V 8V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns |