Texas Instruments PMIC - PMIC - Gate Drivers - UCC27200ADRMR UCC27200ADRMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 814352-UCC27200ADRMR Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 8-VSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 17V Part Number Series: UCC27200A
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 814352-UCC27200ADRMR Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 8-VSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 17V Part Number Series: UCC27200A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27200ADRMR - 814352-UCC27200ADRMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27200ADRMR
814352-UCC27200ADRMR
PMIC - PMIC - Gate Drivers - UCC27200ADRMR 814352-UCC27200ADRMR
Manufacturer: Texas Instruments Win Source Part Number: 814352-UCC27200ADRMR Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120V Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 8-VSON (4x4) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 17V Part Number Series: UCC27200A

Manufacturer: Texas Instruments
Win Source Part Number: 814352-UCC27200ADRMR
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 8ns, 7ns
Supplier Device Package: 8-VSON (4x4)
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 17V
Part Number Series: UCC27200A

Buy Now
PMIC - Gate Drivers - UCC27200ADRMR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27200ADRMR
PMIC - Gate Drivers UCC27200ADRMR
IC GATE DRVR HALF-BRIDGE 8VSON

IC GATE DRVR HALF-BRIDGE 8VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 814352-UCC27200ADRMR UCC27200ADRMR
Product Name PMIC - PMIC - Gate Drivers - UCC27200ADRMR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 29AC1010 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2222702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 54S40DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers