The UCC27200A is a high-frequency half-bridge driver designed to control two N-channel MOSFETs in high-side and low-side configurations. It is available in a 9-pin VSON package (DRC) measuring 3.0mm x 3.0mm, with an operating temperature range of -40°C to 150°C. The device supports a maximum boot voltage of 120V and a maximum VDD voltage of 20V, with 3A source and sink output currents. It includes an on-chip bootstrap diode and undervoltage lockout for both high-side and low-side drivers. Propagation delay is 22ns, with rise and fall times of 8ns and 7ns respectively into a 1000pF load, and 1ns delay matching between output transitions.
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 9-VSON -40 to 140
3-A, 120-V half bridge gate driver with 8-V UVLO, negative voltage handling and CMOS inputs 9-VSON -40 to 140 Product overview: UCC27200ADRCR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27200ADRCR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
Gate Drivers High Freq Driver
IC GATE DRVR HALF-BRIDGE 9VSON
Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200ADRCR | 730-UCC27200ADRCR | UCC27200ADRCR-ND | UCC27200ADRCR | UCC27200ADRCR | UCC27200ADRCR |
| Product Name | UCC27200A 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns |