Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27200AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320011-UCC27200AD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120 V Rise / Fall Time (Typ): 8ns, 7ns Voltage - Supply: 8V ~ 17V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC27200AD,TEXT ISUCC27200AD Base Product Number: UCC27200 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320011-UCC27200AD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120 V Rise / Fall Time (Typ): 8ns, 7ns Voltage - Supply: 8V ~ 17V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC27200AD,TEXT ISUCC27200AD Base Product Number: UCC27200 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320011-UCC27200AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320011-UCC27200AD
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320011-UCC27200AD
Manufacturer: Texas Instruments Win Source Part Number: 1320011-UCC27200AD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 120 V Rise / Fall Time (Typ): 8ns, 7ns Voltage - Supply: 8V ~ 17V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC27200AD,TEXT ISUCC27200AD Base Product Number: UCC27200 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320011-UCC27200AD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120 V
Rise / Fall Time (Typ): 8ns, 7ns
Voltage - Supply: 8V ~ 17V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-UCC27200AD,TEXTISUCC27200AD
Base Product Number: UCC27200
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1320011-UCC27200AD
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100302DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 10
Number of Gates 5
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GZ-Q100YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7512828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details