Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583QTR UCC2583QTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798684-UCC2583QTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UCC2583N; UCC2583D; UCC2583QTR; UCC2583Q; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798684-UCC2583QTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UCC2583N; UCC2583D; UCC2583QTR; UCC2583Q; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583QTR - 798684-UCC2583QTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583QTR
798684-UCC2583QTR
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583QTR 798684-UCC2583QTR
Manufacturer: Texas Instruments Win Source Part Number: 798684-UCC2583QTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UCC2583N; UCC2583D; UCC2583QTR; UCC2583Q; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798684-UCC2583QTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-LCC (J-Lead)
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 8.9 V ~ 14 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): UCC2583N; UCC2583D; UCC2583QTR; UCC2583Q;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC2583QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC2583QTR
Power Supply Controllers, Monitors UCC2583QTR
Power Supply Controller Secondary-Side Controller 20-PLCC (9x9)

Power Supply Controller Secondary-Side Controller 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798684-UCC2583QTR UCC2583QTR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583QTR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697381 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details