Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583D UCC2583D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276111-UCC2583D Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UCC2583N; UCC2583D; UCC2583QTR; UCC2583Q; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276111-UCC2583D Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UCC2583N; UCC2583D; UCC2583QTR; UCC2583Q; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583D - 1276111-UCC2583D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583D
1276111-UCC2583D
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583D 1276111-UCC2583D
Manufacturer: Texas Instruments Win Source Part Number: 1276111-UCC2583D Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UCC2583N; UCC2583D; UCC2583QTR; UCC2583Q; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276111-UCC2583D
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 8.9 V ~ 14 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): UCC2583N; UCC2583D; UCC2583QTR; UCC2583Q;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC2583D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC2583D
Power Supply Controllers, Monitors UCC2583D
Power Supply Controller Secondary-Side Controller 14-SOIC

Power Supply Controller Secondary-Side Controller 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276111-UCC2583D UCC2583D
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583D Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219938 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details