LED Driver IC 1 Output AC DC Offline Switcher PWM Dimming 20-SOIC
LED TV backlight controller 20-SOIC -40 to 125 Product overview: UCC25710DWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-UCC25710DWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213669-UCC25710DWR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-SOIC
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 11V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC LED DRIVER OFFL PWM 20SOIC
IC LED DRIVER OFFLINE DIM 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | UCC25710DWR-ND | 137-UCC25710DWR | 213669-UCC25710DWR | UCC25710DWR | UCC25710DWR |
| Product Name | LED Drivers | SOIC LED Driver IC | PMIC - PMIC - LED Drivers - UCC25710DWR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 11 to 18 volts | 11 volts | 11 to 18 volts | ||
| Features | RoHS Compliant |