LED TV backlight controller 20-SOIC -40 to 125 Product overview: UCC25710DW from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-UCC25710DW can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher PWM Dimming 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 798683-UCC25710DW
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Backlight, Lighting
Mounting: SMD
Internal Switch(s): No
Number of Outputs: 1
Dimming: PWM
Family Name: UCC25710
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Voltage Supply MAX: 18V
Voltage Supply MIN: 11V
Alternative Parts (Cross-Reference): UCC25710DWR;
Introduction Date: November 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC LED DRIVER OFFL PWM 20SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-UCC25710DW | 296-28640-ND | 798683-UCC25710DW | UCC25710DW |
| Product Name | SOIC LED Driver IC | LED Drivers | Board Mount LED Drivers - UCC25710DW | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Number of Channels | 1 # |