The UCC25705 is an 8-pin voltage mode pulse width modulator designed for high-speed isolated and non-isolated power converters. It is available in an 8-pin PDIP package and operates with a start-up current of 30 to 90 μA and a typical operating current of 4.2 mA at 1 MHz. The device features a 25 ns current limit delay, a programmable maximum duty cycle clamp, and an 8.8 V/8 V UVLO threshold suitable for dc-to-dc converters. It supports over 4 MHz operation and includes integrated feed-forward compensation and optocoupler interface.
High Speed Voltage Mode Pulse Width Modulator 8-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UCC25705PG4 |
| Product Name | UCC25705 High Speed Voltage Mode Pulse Width Modulator |
| Package Type | Other; PDIP,SOIC,VSSOP |