Quad Schottky diode array in a 20-pin LCCC package for operation from -55°C to 125°C, with a peak inverse voltage of 50 V per diode, peak forward current of 1 A, forward voltage drop of 0.9 V at 1 A, reverse recovery time of 20 ns, and junction capacitance of 100 pF at 5 V.
Quad Schottky Diode Array 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 5962-9053801V2A |
| Product Name | UC1611-SP Quad Schottky Diode Array |
| Package Type | Other; CDIP,LCCC |