Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC256403DDBR UCC256403DDBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901703-UCC256403DDBR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Power Supply Controller Resonant Converter Controller 14-SOIC Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads Package: Reel - TR Mounting: Surface Mount Family Name: UCC256403 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC256403DDBRTR, 296-UCC256403DDBRCT, 296-UCC256403DDBRDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901703-UCC256403DDBR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Power Supply Controller Resonant Converter Controller 14-SOIC Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads Package: Reel - TR Mounting: Surface Mount Family Name: UCC256403 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC256403DDBRTR, 296-UCC256403DDBRCT, 296-UCC256403DDBRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC256403DDBR - 901703-UCC256403DDBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC256403DDBR
901703-UCC256403DDBR
PMIC - PMIC - Power Supply Controllers, Monitors - UCC256403DDBR 901703-UCC256403DDBR
Manufacturer: Texas Instruments Win Source Part Number: 901703-UCC256403DDBR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Power Supply Controller Resonant Converter Controller 14-SOIC Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads Package: Reel - TR Mounting: Surface Mount Family Name: UCC256403 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC256403DDBRTR, 296-UCC256403DDBRCT, 296-UCC256403DDBRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 901703-UCC256403DDBR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Power Supply Controller Resonant Converter Controller 14-SOIC
Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC256403
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC256403DDBRTR, 296-UCC256403DDBRCT, 296-UCC256403DDBRDKR

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC256403DDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC256403DDBR
Power Supply Controllers, Monitors UCC256403DDBR
Power Supply Controller Resonant Converter Controller 14-SOIC

Power Supply Controller Resonant Converter Controller 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 901703-UCC256403DDBR UCC256403DDBR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC256403DDBR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers