Texas Instruments Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors UCC256402ADDBR

Description
Win Source Part Number: 1102028-UCC256402ADD BR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-UCC256402ADDBRTR ,296-UCC256402ADDBRD KR,296-UCC256402ADDB RCT Base Product Number: UCC256402
Request a Quote
Description
Win Source Part Number: 1102028-UCC256402ADD BR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-UCC256402ADDBRTR ,296-UCC256402ADDBRD KR,296-UCC256402ADDB RCT Base Product Number: UCC256402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1102028-UCC256402ADDBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1102028-UCC256402ADDBR
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1102028-UCC256402ADDBR
Win Source Part Number: 1102028-UCC256402ADD BR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-UCC256402ADDBRTR ,296-UCC256402ADDBRD KR,296-UCC256402ADDB RCT Base Product Number: UCC256402

Win Source Part Number: 1102028-UCC256402ADDBR
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Resonant Converter Controller
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Input: 600V
Current - Supply: 2.2 mA
Voltage - Supply: 13V ~ 26V
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-UCC256402ADDBRTR,296-UCC256402ADDBRDKR,296-UCC256402ADDBRCT
Base Product Number: UCC256402

Buy Now
Power Supply Controllers, Monitors - UCC256402ADDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC256402ADDBR
Power Supply Controllers, Monitors UCC256402ADDBR
Power Supply Controller Resonant Converter Controller 14-SOIC

Power Supply Controller Resonant Converter Controller 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1102028-UCC256402ADDBR UCC256402ADDBR
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details