Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC25630-2DDBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317804-UCC25630-2DD BT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 35kHz ~ 1MHz Control Features: Hybrid Hysteretic Control (HHC) Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: No Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 13V ~ 26V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47577,UCC25630-2 DDBT-ND Base Product Number: UCC25630 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317804-UCC25630-2DD BT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 35kHz ~ 1MHz Control Features: Hybrid Hysteretic Control (HHC) Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: No Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 13V ~ 26V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47577,UCC25630-2 DDBT-ND Base Product Number: UCC25630 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317804-UCC25630-2DDBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317804-UCC25630-2DDBT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317804-UCC25630-2DDBT
Manufacturer: Texas Instruments Win Source Part Number: 1317804-UCC25630-2DD BT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 35kHz ~ 1MHz Control Features: Hybrid Hysteretic Control (HHC) Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: No Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 13V ~ 26V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47577,UCC25630-2 DDBT-ND Base Product Number: UCC25630 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317804-UCC25630-2DDBT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 250
Mounting: Surface Mount
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: 35kHz ~ 1MHz
Control Features: Hybrid Hysteretic Control (HHC)
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: No
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 13V ~ 26V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47577,UCC25630-2DDBT-ND
Base Product Number: UCC25630
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317804-UCC25630-2DDBT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details