Manufacturer: Texas Instruments
Win Source Part Number: 1317583-UCC25630-1DD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: 35kHz ~ 1MHz
Control Features: Hybrid Hysteretic Control (HHC)
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: No
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 13V ~ 26V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47422-6,296-4742
Base Product Number: UCC25630
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1317583-UCC25630-1DDBT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Output Options | Inverting |