Texas Instruments Standard Linear and Logic Gate Drivers UCC24630DBVT

Description
Gate Drivers UCC24630 Sync Rectifier Controller
Datasheet
Description
Gate Drivers UCC24630 Sync Rectifier Controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
UCC24630DBVT
Gate Drivers UCC24630DBVT
Gate Drivers UCC24630 Sync Rectifier Controller

Gate Drivers UCC24630 Sync Rectifier Controller

Buy Now Datasheet
Mosfet Driver, High Side, Sot-23-6; Driver Configuration Texas Instruments - 52AH7803 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High Side, Sot-23-6; Driver Configuration Texas Instruments
52AH7803
Mosfet Driver, High Side, Sot-23-6; Driver Configuration Texas Instruments 52AH7803
MOSFET DRIVER, HIGH SIDE, SOT-23-6; Driver Configuration:High Side; Peak Output Current:1A; Supply Voltage Min:3.75V; Supply Voltage Max:28V; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

MOSFET DRIVER, HIGH SIDE, SOT-23-6; Driver Configuration:High Side; Peak Output Current:1A; Supply Voltage Min:3.75V; Supply Voltage Max:28V; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number UCC24630DBVT 52AH7803
Product Name Gate Drivers Mosfet Driver, High Side, Sot-23-6; Driver Configuration Texas Instruments
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDQ2559LBTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1018564-74AVC4T245D,118 - Win Source Electronics
Specs
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details
Clock Buffers, Drivers - SI5330B-A00204-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details