Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC24612-1DBVR UCC24612-1DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901700-UCC24612-1DBV R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Supply Controller Adapters SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: UCC24612 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50182-6, UCC24612-1DBVR-ND, -UCC24612, 296-50182-1, 296-50182-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901700-UCC24612-1DBV R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Supply Controller Adapters SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: UCC24612 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50182-6, UCC24612-1DBVR-ND, -UCC24612, 296-50182-1, 296-50182-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24612-1DBVR - 901700-UCC24612-1DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24612-1DBVR
901700-UCC24612-1DBVR
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24612-1DBVR 901700-UCC24612-1DBVR
Manufacturer: Texas Instruments Win Source Part Number: 901700-UCC24612-1DBV R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Supply Controller Adapters SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: UCC24612 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50182-6, UCC24612-1DBVR-ND, -UCC24612, 296-50182-1, 296-50182-2

Manufacturer: Texas Instruments
Win Source Part Number: 901700-UCC24612-1DBVR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Power Supply Controller Adapters SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC24612
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50182-6, UCC24612-1DBVR-ND, -UCC24612, 296-50182-1, 296-50182-2

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC24612-1DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC24612-1DBVR
Power Supply Controllers, Monitors UCC24612-1DBVR
Power Supply Controller Adapters SOT-23-5

Power Supply Controller Adapters SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 901700-UCC24612-1DBVR UCC24612-1DBVR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC24612-1DBVR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details