Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DRBR UCC24610DRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 115273-UCC24610DRBR Packaging: Reel - TR Applications: Flyback, Forward Converters, LLC Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Operating Supply Current: 2.15mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 115273-UCC24610DRBR Packaging: Reel - TR Applications: Flyback, Forward Converters, LLC Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Operating Supply Current: 2.15mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DRBR - 115273-UCC24610DRBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DRBR
115273-UCC24610DRBR
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DRBR 115273-UCC24610DRBR
Manufacturer: Texas Instruments Win Source Part Number: 115273-UCC24610DRBR Packaging: Reel - TR Applications: Flyback, Forward Converters, LLC Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Operating Supply Current: 2.15mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115273-UCC24610DRBR
Packaging: Reel - TR
Applications: Flyback, Forward Converters, LLC
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Operating Supply Current: 2.15mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC24610DRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC24610DRBR
Power Supply Controllers, Monitors UCC24610DRBR
Power Supply Controller Flyback, Forward Converters, LLC 8-SON (3x3)

Power Supply Controller Flyback, Forward Converters, LLC 8-SON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 115273-UCC24610DRBR UCC24610DRBR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DRBR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details