Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC2305DWG4 UCC2305DWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 142425-UCC2305DWG4 Packaging: Tube/Rail Type: HID Lamp Controller Mounting: SMD (SMT) Frequency: 80kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SOIC Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142425-UCC2305DWG4 Packaging: Tube/Rail Type: HID Lamp Controller Mounting: SMD (SMT) Frequency: 80kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SOIC Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC2305DWG4
UCC2305DWG4
PMIC - PMIC - Lighting, Ballast Controllers - UCC2305DWG4 UCC2305DWG4
Manufacturer: Texas Instruments Win Source Part Number: 142425-UCC2305DWG4 Packaging: Tube/Rail Type: HID Lamp Controller Mounting: SMD (SMT) Frequency: 80kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SOIC Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Texas Instruments
Win Source Part Number: 142425-UCC2305DWG4
Packaging: Tube/Rail
Type: HID Lamp Controller
Mounting: SMD (SMT)
Frequency: 80kHz to 120kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 5 V to 18 V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC2305DWG4
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC2305DWG4
Controller Type HID Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Incandescent Beacon Alarm Relay - FB230A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details