Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC2305DW UCC2305DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 056110-UCC2305DW Packaging: Tube/Rail Type: HID Lamp Controller Mounting: SMD (SMT) Frequency: 80kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SOIC Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056110-UCC2305DW Packaging: Tube/Rail Type: HID Lamp Controller Mounting: SMD (SMT) Frequency: 80kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SOIC Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC2305DW
UCC2305DW
PMIC - PMIC - Lighting, Ballast Controllers - UCC2305DW UCC2305DW
Manufacturer: Texas Instruments Win Source Part Number: 056110-UCC2305DW Packaging: Tube/Rail Type: HID Lamp Controller Mounting: SMD (SMT) Frequency: 80kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SOIC Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 20

Manufacturer: Texas Instruments
Win Source Part Number: 056110-UCC2305DW
Packaging: Tube/Rail
Type: HID Lamp Controller
Mounting: SMD (SMT)
Frequency: 80kHz to 120kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 5 V to 18 V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC2305DW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC2305DW
Controller Type HID Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
High Power Constant Current Controller - SMI-24V400-1C - Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
RS4KIT: LED 4-Channel Radio Trigger Kit - 690575 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details