The UCC2305DW is a HID lamp controller designed to regulate lamp power and compensate for lamp temperature, making it suitable for applications such as automobile headlamps and other HID lighting systems. It operates over a wide battery voltage range of 5V to 18V and features fixed frequency operation with a current mode control. The device includes multiple protection mechanisms, including overcurrent protection, overvoltage shutdown, and protection against open and short circuits. This controller integrates a complete current mode pulse width modulator, a lamp power regulator, and fault protection, ensuring reliable performance. It is tested for full performance across a temperature range of -40°C to +105°C. The UCC2305DW is packaged in a 28-pin small-outline, surface mount plastic package (SOIC), making it suitable for compact designs. Its specifications and features make it a viable option for engineers looking to implement efficient HID lighting solutions.
HID Lamp Controller Controller 80kHz ~ 120kHz No 28-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UCC2305DW |
| Product Name | Lighting, Ballast Controllers |
| Type | SOIC; 28-SOIC (0.295\", 7.50mm Width) |