Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC21530DWKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323540-UCC21530DWKR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 1.6V Current - Peak Output (Source, Sink): 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Voltage - Supply: 3V ~ 18V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 130°C (TJ) Case / Package: 14-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC21530DWKRCT,2 96-UCC21530DWKRTR,29 6-UCC21530DWKRDKR Base Product Number: UCC21530 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323540-UCC21530DWKR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 1.6V Current - Peak Output (Source, Sink): 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Voltage - Supply: 3V ~ 18V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 130°C (TJ) Case / Package: 14-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC21530DWKRCT,2 96-UCC21530DWKRTR,29 6-UCC21530DWKRDKR Base Product Number: UCC21530 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323540-UCC21530DWKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323540-UCC21530DWKR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323540-UCC21530DWKR
Manufacturer: Texas Instruments Win Source Part Number: 1323540-UCC21530DWKR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 1.6V Current - Peak Output (Source, Sink): 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Voltage - Supply: 3V ~ 18V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 130°C (TJ) Case / Package: 14-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC21530DWKRCT,2 96-UCC21530DWKRTR,29 6-UCC21530DWKRDKR Base Product Number: UCC21530 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323540-UCC21530DWKR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Channel Type: Independent
Input Type: CMOS/TTL
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 1.6V
Current - Peak Output (Source, Sink): 4A, 6A
Rise / Fall Time (Typ): 6ns, 7ns
Voltage - Supply: 3V ~ 18V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 130°C (TJ)
Case / Package: 14-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC21530DWKRCT,296-UCC21530DWKRTR,296-UCC21530DWKRDKR
Base Product Number: UCC21530
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - UCC21530DWKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC21530DWKR
PMIC - Gate Drivers UCC21530DWKR
IC GATE DRVR ISOLATED

IC GATE DRVR ISOLATED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323540-UCC21530DWKR UCC21530DWKR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHCT1G04GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT
Inputs 1
View Details
6 suppliers
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 1220341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details