Texas Instruments High-Performance Analog Isolators -Isolators - Gate Drivers UCC21521ADWR

Description
Manufacturer: Texas Instruments Category: Isolators -Isolators - Gate Drivers Package: Tape & Reel (TR) Technology: Capacitive Coupling Number of Channels: 2 Product Status: Active Base Product Number: UCC21521 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Isolators -Isolators - Gate Drivers Package: Tape & Reel (TR) Technology: Capacitive Coupling Number of Channels: 2 Product Status: Active Base Product Number: UCC21521 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators -Isolators - Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators -Isolators - Gate Drivers
Isolators -Isolators - Gate Drivers
Manufacturer: Texas Instruments Category: Isolators -Isolators - Gate Drivers Package: Tape & Reel (TR) Technology: Capacitive Coupling Number of Channels: 2 Product Status: Active Base Product Number: UCC21521 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width)

Manufacturer: Texas Instruments
Category: Isolators -Isolators - Gate Drivers
Package: Tape & Reel (TR)
Technology: Capacitive Coupling
Number of Channels: 2
Product Status: Active
Base Product Number: UCC21521
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Singapore, Singapore
Dual Isolated SOIC Gate Driver IC
906-UCC21521ADWR
Dual Isolated SOIC Gate Driver IC 906-UCC21521ADWR
4-A/6-A, 5.7-kVRMS dual-channel isolated gate driver with 8-V UVLO, dual input, enable pin 16-SOIC -40 to 125 Product overview: UCC21521ADWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21521ADWR can be used for catalog matching and distributor lookup.

4-A/6-A, 5.7-kVRMS dual-channel isolated gate driver with 8-V UVLO, dual input, enable pin 16-SOIC -40 to 125 Product overview: UCC21521ADWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21521ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
UCC21521ADWR
Gate Drivers UCC21521ADWR
Gate Drivers 4-A, 6-A, 5.7-kVRMS Isolated Dual-Channel Gate Driver with Enable 16-SOIC -40 to 125

Gate Drivers 4-A, 6-A, 5.7-kVRMS Isolated Dual-Channel Gate Driver with Enable 16-SOIC -40 to 125

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
UCC21521ADWR
Isolators - Isolators - Gate Drivers UCC21521ADWR
DGTL ISO 5.7KV 2CH GT DVR 16SOIC

DGTL ISO 5.7KV 2CH GT DVR 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-UCC21521ADWR UCC21521ADWR UCC21521ADWR
Product Name Isolators -Isolators - Gate Drivers Dual Isolated SOIC Gate Driver IC Gate Drivers Isolators - Isolators - Gate Drivers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controller, 3Ph Dc Brushless, Lqfp; Driver Configuration Allegro Microsystems - 67AC7444 - Newark, An Avnet Company
Specs
Supply Voltage 3 to 5.5 volts
Propagation Delay 90 ns
Package Type LQFP
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details