Allegro MicroSystems Inc. Motor Controller, 3Ph Dc Brushless, Lqfp; Driver Configuration Allegro Microsystems A4935KJPTR-T

Description
MOTOR CONTROLLER, 3PH DC BRUSHLESS, LQFP; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:LQFP; No. of Pins:48Pins; Input Delay:90ns; Output Delay:90ns; RoHS Compliant: Yes
Datasheet
Description
MOTOR CONTROLLER, 3PH DC BRUSHLESS, LQFP; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:LQFP; No. of Pins:48Pins; Input Delay:90ns; Output Delay:90ns; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Controller, 3Ph Dc Brushless, Lqfp; Driver Configuration Allegro Microsystems - 67AC7444 - Newark, An Avnet Company
Chicago, IL, United States
Motor Controller, 3Ph Dc Brushless, Lqfp; Driver Configuration Allegro Microsystems
67AC7444
Motor Controller, 3Ph Dc Brushless, Lqfp; Driver Configuration Allegro Microsystems 67AC7444
MOTOR CONTROLLER, 3PH DC BRUSHLESS, LQFP; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:LQFP; No. of Pins:48Pins; Input Delay:90ns; Output Delay:90ns; RoHS Compliant: Yes

MOTOR CONTROLLER, 3PH DC BRUSHLESS, LQFP; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:LQFP; No. of Pins:48Pins; Input Delay:90ns; Output Delay:90ns; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 67AC7444
Product Name Motor Controller, 3Ph Dc Brushless, Lqfp; Driver Configuration Allegro Microsystems
Supply Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-AMT49107KEVSR-5-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 2.2 amps
View Details
2 suppliers
 - 74VHCT244D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CGS74CT2524M - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 100000 kHz
View Details