Texas Instruments PMIC - PMIC - Gate Drivers - UCC21222QDRQ1 UCC21222QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 847562-UCC21222QDRQ1 Series: Automotive, AEC-Q100 Features: Gate Driver IC Package: Reel - TR Family Name: UCC21222 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC21222QDRQ1TR, UCC21222QDRQ1-ND, 296-UCC21222QDRQ1CT, 296-UCC21222QDRQ1DKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847562-UCC21222QDRQ1 Series: Automotive, AEC-Q100 Features: Gate Driver IC Package: Reel - TR Family Name: UCC21222 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC21222QDRQ1TR, UCC21222QDRQ1-ND, 296-UCC21222QDRQ1CT, 296-UCC21222QDRQ1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC21222QDRQ1 - 847562-UCC21222QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC21222QDRQ1
847562-UCC21222QDRQ1
PMIC - PMIC - Gate Drivers - UCC21222QDRQ1 847562-UCC21222QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 847562-UCC21222QDRQ1 Series: Automotive, AEC-Q100 Features: Gate Driver IC Package: Reel - TR Family Name: UCC21222 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC21222QDRQ1TR, UCC21222QDRQ1-ND, 296-UCC21222QDRQ1CT, 296-UCC21222QDRQ1DKR

Manufacturer: Texas Instruments
Win Source Part Number: 847562-UCC21222QDRQ1
Series: Automotive, AEC-Q100
Features: Gate Driver IC
Package: Reel - TR
Family Name: UCC21222
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC21222QDRQ1TR, UCC21222QDRQ1-ND, 296-UCC21222QDRQ1CT, 296-UCC21222QDRQ1DKR

Buy Now Datasheet
PMIC - Gate Drivers - UCC21222QDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC21222QDRQ1
PMIC - Gate Drivers UCC21222QDRQ1
IC GATE DRVR HALF-BRIDGE 16SOIC

IC GATE DRVR HALF-BRIDGE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 847562-UCC21222QDRQ1 UCC21222QDRQ1
Product Name PMIC - PMIC - Gate Drivers - UCC21222QDRQ1 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2139004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details