Texas Instruments High-Performance Analog Gate Drivers UCC21222DR

Description
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 296-52191-6-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-52191-6-ND
Gate Drivers 296-52191-6-ND
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC

Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC

Buy Now Datasheet
Gate Drivers - 296-52191-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-52191-2-ND
Gate Drivers 296-52191-2-ND
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC

Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC

Buy Now Datasheet
Gate Drivers - 296-52191-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-52191-1-ND
Gate Drivers 296-52191-1-ND
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC

Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1007246-UCC21222DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1007246-UCC21222DR
Integrated Circuits (ICs) - PMIC - Gate Drivers 1007246-UCC21222DR
Win Source Part Number: 1007246-UCC21222DR Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.25V, 1.6V Current - Peak Output (Source, Sink): 4A, 6A Rise / Fall Time (Typ): 5ns, 6ns Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52191-2,296-5219 1-1,UCC21222DR-ND,29 6-52191-6 Base Product Number: UCC21222

Win Source Part Number: 1007246-UCC21222DR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: CMOS/TTL
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.25V, 1.6V
Current - Peak Output (Source, Sink): 4A, 6A
Rise / Fall Time (Typ): 5ns, 6ns
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52191-2,296-52191-1,UCC21222DR-ND,296-52191-6
Base Product Number: UCC21222

Buy Now Datasheet
Singapore, Singapore
Dual Isolated SOIC Gate Driver IC
730-UCC21222DR
Dual Isolated SOIC Gate Driver IC 730-UCC21222DR
4-A/6-A, 3.0-kVRMS dual-channel isolated gate driver with 8-V UVLO, programmable dead time 16-SOIC -40 to 125 Product overview: UCC21222DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC21222DR can be used for catalog matching and distributor lookup.

4-A/6-A, 3.0-kVRMS dual-channel isolated gate driver with 8-V UVLO, programmable dead time 16-SOIC -40 to 125 Product overview: UCC21222DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC21222DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - UCC21222DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC21222DR
Gate Drivers UCC21222DR
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC

Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC21222DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC21222DR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC21222DR
IC GATE DRVR HALF-BRIDGE 16SOIC

IC GATE DRVR HALF-BRIDGE 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC21222DR
Gate Drivers UCC21222DR
Gate Drivers 4-A, 6-A, 3.0-kV(RMS) isolated dual-channel gate driver with dead time 16-SOIC -40 to 125

Gate Drivers 4-A, 6-A, 3.0-kV(RMS) isolated dual-channel gate driver with dead time 16-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-52191-6-ND 1007246-UCC21222DR 730-UCC21222DR UCC21222DR UCC21222DR UCC21222DR
Product Name Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Dual Isolated SOIC Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Current 6 amps 6 amps 6 amps
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to ? volts 3 to 5.5 volts 5.5 to 3 volts
Rise Time 5 ns 5 ns 5 ns
Fall Time 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - DRV8305NQPHPQ1 - 1168577-DRV8305NQPHPQ1 - Win Source Electronics
Specs
Driver Type Dual Gate Driver; Three-phase
Output Current 1.25 amps
Supply Voltage 4.4 to 45 volts
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2982LW - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers