Texas Instruments Automotive Dual Isolated 4A Gate Driver IC UCC20225NPLR

Description
Dual-Channel Isolated Gate Driver, 4A/6A, 2.5kV, 13-Pin, Automotive Product overview: UCC20225NPLR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Isolated, 4A, 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, Isolated, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC20225NPLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-Channel Isolated Gate Driver, 4A/6A, 2.5kV, 13-Pin, Automotive Product overview: UCC20225NPLR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Isolated, 4A, 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, Isolated, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC20225NPLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual Isolated 4A Gate Driver IC - 906-UCC20225NPLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual Isolated 4A Gate Driver IC
906-UCC20225NPLR
Automotive Dual Isolated 4A Gate Driver IC 906-UCC20225NPLR
Dual-Channel Isolated Gate Driver, 4A/6A, 2.5kV, 13-Pin, Automotive Product overview: UCC20225NPLR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Isolated, 4A, 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, Isolated, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC20225NPLR can be used for catalog matching and distributor lookup.

Dual-Channel Isolated Gate Driver, 4A/6A, 2.5kV, 13-Pin, Automotive Product overview: UCC20225NPLR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Isolated, 4A, 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, Isolated, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC20225NPLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Isolators - Gate Drivers - 1352493-UCC20225NPLR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1352493-UCC20225NPLR
Isolators - Isolators - Gate Drivers 1352493-UCC20225NPLR
Win Source Part Number: 1352493-UCC20225NPLR Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 13-VFLGA Supplier Device Package: 13-VLGA (5x5) Base Product Number: UCC20225 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Current - Output High, Low: 4A, 6A Approval Agency: CQC, CSA, UR, VDE Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 6ns, 7ns Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Pulse Width Distortion (Max): 6ns Voltage - Output Supply: 3V ~ 18V

Win Source Part Number: 1352493-UCC20225NPLR
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 13-VFLGA
Supplier Device Package: 13-VLGA (5x5)
Base Product Number: UCC20225
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 2
Current - Output High, Low: 4A, 6A
Approval Agency: CQC, CSA, UR, VDE
Voltage - Isolation: 2500Vrms
Rise / Fall Time (Typ): 6ns, 7ns
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 30ns, 30ns
Pulse Width Distortion (Max): 6ns
Voltage - Output Supply: 3V ~ 18V

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
UCC20225NPLR
Isolators - Isolators - Gate Drivers UCC20225NPLR
DGTL ISO 2.5KV 2CH GT DVR 13VLGA

DGTL ISO 2.5KV 2CH GT DVR 13VLGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-UCC20225NPLR 1352493-UCC20225NPLR UCC20225NPLR
Product Name Automotive Dual Isolated 4A Gate Driver IC Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Supply Voltage 3 to ? volts
Output Voltage 18 volts
Rise Time 6 ns
Fall Time 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC303D - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A6841ELWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers