Qorvo PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT4524YH-T ACT4524YH-T

Description
Manufacturer: Active-Semi International Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042601-ACT4524YH-T Output Type: Fixed Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5 A Categories: PMIC - Voltage Regulators - Linear+Switching Max Input Voltage: 36 V Alternative Parts (Cross-Reference): LA5774MP-DL-E; LA5779-HJ-E; LM2596DSADJR4G; LM2597N-ADJ; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 125 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 4.5 V Min Output Voltage: 5.1 V
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042601-ACT4524YH-T Output Type: Fixed Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5 A Categories: PMIC - Voltage Regulators - Linear+Switching Max Input Voltage: 36 V Alternative Parts (Cross-Reference): LA5774MP-DL-E; LA5779-HJ-E; LM2596DSADJR4G; LM2597N-ADJ; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 125 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 4.5 V Min Output Voltage: 5.1 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT4524YH-T - 1042601-ACT4524YH-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT4524YH-T
1042601-ACT4524YH-T
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT4524YH-T 1042601-ACT4524YH-T
Manufacturer: Active-Semi International Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042601-ACT4524YH-T Output Type: Fixed Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5 A Categories: PMIC - Voltage Regulators - Linear+Switching Max Input Voltage: 36 V Alternative Parts (Cross-Reference): LA5774MP-DL-E; LA5779-HJ-E; LM2596DSADJR4G; LM2597N-ADJ; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 125 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 4.5 V Min Output Voltage: 5.1 V

Manufacturer: Active-Semi International Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042601-ACT4524YH-T
Output Type: Fixed
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.5 A
Categories: PMIC - Voltage Regulators - Linear+Switching
Max Input Voltage: 36 V
Alternative Parts (Cross-Reference): LA5774MP-DL-E; LA5779-HJ-E; LM2596DSADJR4G; LM2597N-ADJ;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 125 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 4.5 V
Min Output Voltage: 5.1 V

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
ACT4524YH-T
Switching Voltage Regulators ACT4524YH-T
Switching Voltage Regulators 40V/3.5A High Power Buck Converter

Switching Voltage Regulators 40V/3.5A High Power Buck Converter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 1042601-ACT4524YH-T ACT4524YH-T
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT4524YH-T Switching Voltage Regulators
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Special Features Multiple Outputs
Output Voltage 5.1 volts
Unlock Full Specs
to access all available technical data