The UC3909Q is a switchmode lead-acid battery charger IC designed for efficient and accurate battery charging. It utilizes an average current mode control loop, which enhances charging efficiency from trickle to overcharge states. The device features resistor programmable charge currents and includes a thermistor interface to monitor battery temperature requirements. Additionally, the UC3909Q provides output status bits that indicate four internal charge states and incorporates undervoltage lockout circuitry to ensure adequate supply voltage before initiating output switching. The device operates within a supply voltage range of up to 40V and supports various package types, including a 28-pin PLCC configuration. Its operational temperature range extends from -40°C to +85°C, making it suitable for a wide range of applications. Engineers considering the UC3909Q for their projects will find it a robust solution for lead-acid battery management, particularly in applications requiring precise control and monitoring of charging conditions.
IC BATT CHG LEAD ACID 28PLCC
Charger IC Lead Acid 28-PLCC (11.51x11.51)
Charger IC Lead Acid 28-PLCC (11.51x11.51)
IC BATT CHG 0.1A 242KHZ BIPOLAR
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | UC3909Q-ND | UC3909Q | UC3909Q |
| Product Name | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Lead Acid | Lead Acid | |
| Features | Lead-Free | ||
| Package Type | 28-LCC (J-Lead) | 28-LCC (J-Lead) |