Manufacturer: Texas Instruments
Win Source Part Number: 1276047-UC3909N
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Part Status: Obsolete(EOL)
Battery Chemistry: Lead Acid
Current - Charging: Constant - Programmable
Family Name: UC3909
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Voltage Supply MAX: 40V
Alternative Parts (Cross-Reference): UC3909DWG4; UC3909DWTR; UC3909L;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC BATT CHG LEAD ACID 20DIP
IC BATT CHG LEAD ACID 20DIP
IC BATT CHG LEAD ACID 20DIP
Charger IC Lead Acid 20-PDIP
Charger IC Lead Acid 20-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1276047-UC3909N | 296-2232-5-ND | UC3909N | UC3909N | UC3909N |
| Product Name | PMIC - PMIC - Battery Chargers - UC3909N | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Lead Acid | Lead Acid | Lead Acid | Lead Acid; Lead Acid | |
| Package Type | DIP | 20-DIP (0.300", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |