Texas Instruments PMIC - PMIC - Power Management - Specialized - UC3907DWTRG4 UC3907DWTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 043422-UC3907DWTRG4 Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 043422-UC3907DWTRG4 Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC3907DWTRG4 - 043422-UC3907DWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC3907DWTRG4
043422-UC3907DWTRG4
PMIC - PMIC - Power Management - Specialized - UC3907DWTRG4 043422-UC3907DWTRG4
Manufacturer: Texas Instruments Win Source Part Number: 043422-UC3907DWTRG4 Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043422-UC3907DWTRG4
Packaging: Reel - TR
Applications: Load Share Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V
Operating Supply Current: 6mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UC3907DWTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC3907DWTRG4
Power Management - Specialized UC3907DWTRG4
Load Share Controller PMIC 16-SOIC

Load Share Controller PMIC 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 043422-UC3907DWTRG4 UC3907DWTRG4
Product Name PMIC - PMIC - Power Management - Specialized - UC3907DWTRG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details