Linear Lead-Acid Battery Charger 16-SOIC -20 to 70
IC BATT CHG LEAD ACID 16SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 938037-UC3906DWTRG4
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Charger IC Lead Acid 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UC3906
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Charger IC Lead Acid 16-SOIC
IC BATT CHG LEAD ACID 16SOIC
IC BATT CHG LEAD ACID 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | UC3906DWTRG4 | UC3906DWTRG4-ND | 938037-UC3906DWTRG4 | UC3906DWTRG4 | UC3906DWTRG4 | UC3906DWTRG4 |
| Product Name | UC3906 Linear Lead-Acid Battery Charger | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - UC3906DWTRG4 | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Linear | |||||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,PLCC,SOIC | 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Supply Voltage | 40 volts | 40 volts |