Linear Lead-Acid Battery Charger 16-SOIC -20 to 70
IC BATT CHG LEAD ACID 16SOIC
Win Source Part Number: 1350845-UC3906DWG4
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package: Tube
Standard Package: 40
Voltage - Supply (Max): 40V
Battery Chemistry: Lead Acid
Programmable Features: Current
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UC3906
IC BATT CHG LEAD ACID 16SOIC
Charger IC Lead Acid 16-SOIC
IC BATT CHG LEAD ACID 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | UC3906DWG4 | UC3906DWG4-ND | 1350845-UC3906DWG4 | UC3906DWG4 | UC3906DWG4 | UC3906DWG4 |
| Product Name | UC3906 Linear Lead-Acid Battery Charger | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Linear | |||||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,PLCC,SOIC | 16-SOIC (0.295", 7.50mm Width) | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Supply Voltage | 40 volts | 40 volts |