Texas Instruments UC3903 Quad Supply and Line Monitor UC3903Q

Description
Quad Supply and Line Monitor 20-PLCC 0 to 70
Request a Quote Datasheet
Description
Quad Supply and Line Monitor 20-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC3903 Quad Supply and Line Monitor - UC3903Q - Texas Instruments
Dallas, TX, United States
UC3903 Quad Supply and Line Monitor
UC3903Q
UC3903 Quad Supply and Line Monitor UC3903Q
Quad Supply and Line Monitor 20-PLCC 0 to 70

Quad Supply and Line Monitor 20-PLCC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad Voltage Supervisor IC
691-UC3903Q
Quad Voltage Supervisor IC 691-UC3903Q
Quad Supply and Line Monitor 20-PLCC 0 to 70 Product overview: UC3903Q from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC3903Q can be used for catalog matching and distributor lookup.

Quad Supply and Line Monitor 20-PLCC 0 to 70 Product overview: UC3903Q from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC3903Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - UC3903Q - 901694-UC3903Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - UC3903Q
901694-UC3903Q
PMIC - PMIC - Supervisors - UC3903Q 901694-UC3903Q
Manufacturer: Texas Instruments Win Source Part Number: 901694-UC3903Q Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: UC390 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901694-UC3903Q
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9)
Package: Tube
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UC390
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Supervisors - UC3903Q-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
UC3903Q-ND
Supervisors UC3903Q-ND
Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9)

Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - UC3903Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
UC3903Q
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors UC3903Q
IC SUPERVISOR 4 CHANNEL 20PLCC

IC SUPERVISOR 4 CHANNEL 20PLCC

Supplier's Site
Supervisors - UC3903Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UC3903Q
Supervisors UC3903Q
Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9)

Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9)

Buy Now
Supervisors - UC3903Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UC3903Q
Supervisors UC3903Q
Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9)

Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UC3903Q 691-UC3903Q 901694-UC3903Q UC3903Q-ND UC3903Q UC3903Q
Product Name UC3903 Quad Supply and Line Monitor Quad Voltage Supervisor IC PMIC - PMIC - Supervisors - UC3903Q Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 4 4
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting Open Drain; Active Low Open Drain
Type PDIP,PLCC,SOIC PLCC PLCC; 20-PLCC (9x9) 20-LCC (J-Lead) 20-LCC (J-Lead)
IQ 7000 µA 7000 µA
Accuracy 5 %
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details