Texas Instruments PMIC - PMIC - Power Management - Specialized - UC3901DWTR UC3901DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081855-UC3901DWTR Packaging: Reel - TR Applications: Feedback Generator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081855-UC3901DWTR Packaging: Reel - TR Applications: Feedback Generator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC3901DWTR - 081855-UC3901DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC3901DWTR
081855-UC3901DWTR
PMIC - PMIC - Power Management - Specialized - UC3901DWTR 081855-UC3901DWTR
Manufacturer: Texas Instruments Win Source Part Number: 081855-UC3901DWTR Packaging: Reel - TR Applications: Feedback Generator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081855-UC3901DWTR
Packaging: Reel - TR
Applications: Feedback Generator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 40 V
Operating Supply Current: 5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Power Management - Specialized - UC3901DWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC3901DWTR
Power Management - Specialized UC3901DWTR
Feedback Generator PMIC 16-SOIC

Feedback Generator PMIC 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081855-UC3901DWTR UC3901DWTR
Product Name PMIC - PMIC - Power Management - Specialized - UC3901DWTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details