Texas Instruments PMIC - PMIC - Power Management - Specialized - UC3901D UC3901D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115606-UC3901D Packaging: Tube/Rail Applications: Feedback Generator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115606-UC3901D Packaging: Tube/Rail Applications: Feedback Generator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC3901D - 1115606-UC3901D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC3901D
1115606-UC3901D
PMIC - PMIC - Power Management - Specialized - UC3901D 1115606-UC3901D
Manufacturer: Texas Instruments Win Source Part Number: 1115606-UC3901D Packaging: Tube/Rail Applications: Feedback Generator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115606-UC3901D
Packaging: Tube/Rail
Applications: Feedback Generator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 40 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UC3901D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC3901D
Power Management - Specialized UC3901D
Feedback Generator PMIC

Feedback Generator PMIC

Buy Now Datasheet
Power Management - Specialized - UC3901D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC3901D
Power Management - Specialized UC3901D
Feedback Generator PMIC 14-SOIC

Feedback Generator PMIC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1115606-UC3901D UC3901D UC3901D
Product Name PMIC - PMIC - Power Management - Specialized - UC3901D Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921472P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details