Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC3872DWTR UC3872DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 126361-UC3872DWTR Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC3872N; UC3872MG4; UC3872MTR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 126361-UC3872DWTR Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC3872N; UC3872MG4; UC3872MTR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC3872DWTR
UC3872DWTR
PMIC - PMIC - Lighting, Ballast Controllers - UC3872DWTR UC3872DWTR
Manufacturer: Texas Instruments Win Source Part Number: 126361-UC3872DWTR Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC3872N; UC3872MG4; UC3872MTR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 126361-UC3872DWTR
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 57kHz to 78kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 24 V
Operating Supply Current: 6mA
Alternative Parts (Cross-Reference): UC3872N; UC3872MG4; UC3872MTR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - UC3872DWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UC3872DWTR
PMIC - Lighting, Ballast Controllers UC3872DWTR
IC BALLAST CNTRL 78KHZ 16SOIC

IC BALLAST CNTRL 78KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UC3872DWTR UC3872DWTR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC3872DWTR PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
DS1: Digital Slave Trigger & Shoe - 690580 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details