Manufacturer: Texas Instruments
Win Source Part Number: 035730-UC3872DW
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 57kHz to 78kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 24 V
Operating Supply Current: 6mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 40
| Win Source Electronics | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | UC3872DW |
| Product Name | PMIC - PMIC - Lighting, Ballast Controllers - UC3872DW |
| Controller Type | Ballast Controller |