Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC3871DWTR UC3871DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 213662-UC3871DWTR Packaging: Reel - TR Type: Fluorescent Lamp Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213662-UC3871DWTR Packaging: Reel - TR Type: Fluorescent Lamp Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC3871DWTR
UC3871DWTR
PMIC - PMIC - Lighting, Ballast Controllers - UC3871DWTR UC3871DWTR
Manufacturer: Texas Instruments Win Source Part Number: 213662-UC3871DWTR Packaging: Reel - TR Type: Fluorescent Lamp Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 213662-UC3871DWTR
Packaging: Reel - TR
Type: Fluorescent Lamp Controller
Mounting: SMD (SMT)
Frequency: 57kHz to 78kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 4.5 V to 20 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - UC3871DWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UC3871DWTR
PMIC - Lighting, Ballast Controllers UC3871DWTR
IC FLRSCNT LAMP CTR 78KHZ 18SOIC

IC FLRSCNT LAMP CTR 78KHZ 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UC3871DWTR UC3871DWTR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC3871DWTR PMIC - Lighting, Ballast Controllers
Controller Type Fluorescent Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2234498 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Mounting Wall/Ceiling
View Details
LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details
DC-1 DIMMER: VARIABLE WATTAGE DIMMER FOR 2-PRONG CORDS - 402010 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details