Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565I ICE3A3565I

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183123-ICE3A3565I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 170W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP256YN; ICE3B5565I; ICE3B3065I; ICE3A3565I; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183123-ICE3A3565I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 170W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP256YN; ICE3B5565I; ICE3B3065I; ICE3A3565I; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565I - 1183123-ICE3A3565I - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565I
1183123-ICE3A3565I
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565I 1183123-ICE3A3565I
Manufacturer: Infineon Technologies Win Source Part Number: 1183123-ICE3A3565I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 170W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP256YN; ICE3B5565I; ICE3B3065I; ICE3A3565I; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1183123-ICE3A3565I
Series: CoolMOS, CoolSETF3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 130°C (TJ)
Package: TO-220-6 Formed Leads
Power (Watts): 170W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supply Voltage: 8.5 V ~ 21 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO220-6
Alternative Parts (Cross-Reference): TOP256YN; ICE3B5565I; ICE3B3065I; ICE3A3565I;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE3A3565I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3A3565I
AC DC Converters, Offline Switches ICE3A3565I
Converter Offline Flyback Topology 100kHz PG-TO220-6-46

Converter Offline Flyback Topology 100kHz PG-TO220-6-46

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ICE3A3565I - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE3A3565I
PMIC - AC DC Converters, Offline Switchers ICE3A3565I
IC OFFLINE SWITCH FLYBACK TO220

IC OFFLINE SWITCH FLYBACK TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1183123-ICE3A3565I ICE3A3565I ICE3A3565I
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565I AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-6 Formed Leads TO-220; Other; TO-220-6 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QR0665GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 79 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1372833-LOF350-20B12 - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 180 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details